EN
  • EN
  • DE

BUF04GP

Part No BUF04GP
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description Closed-Loop High Speed Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1155922-BUF04GP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUF04GP CAD Model

Description

The BUF04GP is a high-performance, precision buffer from Analog Devices Inc., designed to provide exceptional accuracy and stability in a wide range of applications. This device features a low input bias current, high input impedance, and low output impedance, making it an ideal choice for buffering high-impedance sources such as photodiodes, sensors, and high-resolution analog-to-digital converters.

Key Features

  • High Precision: The BUF04GP boasts a very low offset voltage and drift, ensuring accurate signal representation and minimal error over time and temperature variations.
  • Wide Bandwidth: With a wide bandwidth, this buffer can handle a broad range of frequencies, making it suitable for high-speed applications.
  • Low Noise: It exhibits low noise characteristics, which is critical for maintaining signal integrity in sensitive measurement and data acquisition systems.
  • High Output Current: The device is capable of delivering a high output current, providing sufficient drive capability for a variety of loads.
  • Power Supply Flexibility: The BUF04GP operates from a dual ±5V to ±18V power supply, allowing it to be used in systems with different power requirements.

Applications

The BUF04GP is versatile and can be used in numerous applications where signal integrity is paramount. Some common applications include:

  • Data acquisition systems
  • Instrumentation amplifiers
  • Sample and hold circuits
  • Active filters
  • Precision current-to-voltage conversion

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The BUF04GP is built to the highest standards, ensuring dependable performance even in the most demanding environments. With its robust design and stringent quality control, the BUF04GP is a buffer you can trust for critical applications.

Ordering Information

The BUF04GP is available in an 8-pin PDIP package, making it easy to integrate into a wide range of circuit designs. For detailed product specifications, application notes, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess