EN
  • EN
  • DE

AVR750U

Part No AVR750U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 750VA 450W 12OUT USB RJ/11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 750VA / 450W
AC Outlets 12 (6 UPS, 6 Surge Only)
Backup Time - Max Load 3 minutes
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 7.000" L x 12.000" W (177.80mm x 304.80mm)
Height 4.000\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544853-AVR750U
Ultra Librarian 3D Model Ultra Librarian AVR750U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 500VA 300W 6OUT W/SOFTWARE
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS SMARTPRO 750VA 500W 8OUT
Need more? Email Us
Phoenix Contact
UPS 24VDC 20A DIN RAIL
Need more? Email Us
Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 120V 8OUT RJ45
Need more? Email Us
Tripp Lite
UPS 900VA 480W 12OUT RJ/11
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 1KVA 700W 6OUT RACK MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess