EN
  • EN
  • DE

VJ1206A102GXCBM31

Part No VJ1206A102GXCBM31
Manufacturer Vishay
Catalog Ceramic Capacitors
Description Cap Cer SMD 1206 1.0nF ± 2% 200V C0G Auto T&R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103896-VJ1206A102GXCBM31
Categories Ceramic Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VJ1206A102GXCBM31 CAD Model

Description

The VJ1206A102GXCBM31 is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. This component is designed for surface mount technology (SMT) and is commonly used in a variety of electronic applications for decoupling, bypass, filtering, and energy storage. Vishay is a globally recognized manufacturer of passive electronic components, including capacitors, resistors, and inductors.

Applications

  • Decoupling: Used to decouple power rails in digital circuits, reducing noise and improving signal integrity.
  • Bypass: Provides a low-impedance path for high-frequency signals to ground, bypassing unwanted noise.
  • Filtering: Used in filter circuits to attenuate specific frequency components.
  • RF and Microwave Applications: Employed in RF circuits for impedance matching and tuning.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices for various functions.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Capacitance Stability: Offers stable performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • X7R Dielectric: Provides stable capacitance characteristics with temperature variations.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, making it environmentally friendly.
  • Compact Size: The 1206 case size allows for high-density board designs.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.

Benefits

  • Improved Circuit Performance: Provides effective decoupling, bypass, and filtering for optimal circuit performance.
  • Stable Operation: X7R dielectric ensures consistent performance over varying temperatures.
  • Reduced Noise: Minimizes noise and voltage fluctuations in electronic circuits.
  • Easy Assembly: SMT design allows for efficient automated assembly.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reliable Performance: High-quality materials and construction ensure reliable operation.

Additional Details

The VJ1206A102GXCBM31 has a capacitance value of 1000pF (102), with a tolerance indicated by 'G' (likely ±2% or ±5%). The 'A' typically denotes the voltage rating, although the specific voltage rating should be confirmed in the datasheet. The 1206 indicates the case size, which is 0.12 inch x 0.06 inch. The X7R dielectric indicates that the capacitor maintains its capacitance within ±15% over a temperature range of -55°C to +125°C. It is important to consult the Vishay datasheet for detailed specifications, including voltage rating, temperature characteristics, and ESR. Proper soldering techniques and handling procedures should be followed to prevent damage to the capacitor during assembly. Storage conditions should be controlled to prevent moisture absorption, which can affect performance.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess