Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX4516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925392-MAX4516ESA
Ultra Librarian 3D Model Ultra Librarian MAX4516ESA CAD Model

Description

Introducing the MAX4516ESA from Maxim Integrated

The MAX4516ESA is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This analog switch is a versatile component designed to cater to a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Constructed with Maxim's proprietary silicon-gate process, the MAX4516ESA operates with a single supply voltage ranging from +1.8V to +5.5V, making it an ideal choice for portable and battery-powered devices. The low power consumption of this device ensures extended battery life, which is crucial for handheld and remote applications.

Key Features:

  • Low On-Resistance: The MAX4516ESA boasts a low on-resistance of typically 100 ohms, which remains flat over the specified signal range. This feature minimizes signal distortion and ensures high-quality signal transmission.
  • High-Speed Switching: With fast switching times (t<sub>ON OFF
  • Single-Supply Operation: The ability to operate with a single supply voltage simplifies the power supply design, reducing the overall complexity and cost of the system.
  • Low Power Consumption: The MAX4516ESA is optimized for low power consumption, drawing only 1nA of quiescent current, which is beneficial for power-sensitive designs.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, which safeguards it against the damaging effects of static electricity.

The MAX4516ESA comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its high precision and reliability make it a valuable component for designers who require a dependable switch that can maintain signal integrity under various conditions.

Whether you're designing a precision data acquisition system, a portable medical device, or a telecommunications system, the MAX4516ESA offers the performance and quality you can trust. Its integration into your design will ensure efficient and reliable operation, making it a top choice for engineers and product developers alike.

For more detailed specifications and application notes, visit Maxim Integrated's official website or contact their customer support for technical assistance.

You May Also Be Interested in

Renesas Electronics America
Ultra Low ON-Resistance, Low-Voltage, Single Supply, Dual 4 to 1 Analog Multiplexer | IC SWITCH DUAL 4X1 16UTQFN
Lowest to $7.6927
ECAD model for ISL54058IRUZ-T
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.4192
ECAD model for TMUX4053PWR
Analog Devices Inc.
High Voltage Latch-Up Proof, Triple/Quad SPDT Switches
Lowest to $6.2214
ECAD model for ADG5433WBRUZ
Analog Devices Inc.
4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches | IC SWITCH TRIPLE SPDT 16LFCSP
Lowest to $12.9349
ECAD model for ADG1433YCPZ-REEL
Vishay
Single 4:1 Low rON Multiplexers
Need more? Email Us
ECAD model for DG2034DQ-T1-E3
Maxim Integrated
Precision, Quad, SPDT, CMOS Analog Switch | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $8.7503
ECAD model for MAX333AEUP
Maxim Integrated
Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16SOIC
Lowest to $17.7641
ECAD model for MAX4621ESE
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.4618
ECAD model for TMUX4051PWRQ1
Maxim Integrated
+/-15kV ESD-Protected, Low-Voltage, Quad, SPST, CMOS Analog Switches
Need more? Email Us
ECAD model for MAX4630EPD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention