EN
  • EN
  • DE

TS32MSQ64V6M

Part No TS32MSQ64V6M
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2 32Mx64bits -667 SODIMM (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950625-TS32MSQ64V6M
Series *
Ultra Librarian 3D Model Ultra Librarian TS32MSQ64V6M CAD Model

Description

The TS32MSQ64V6M is a 256MB DDR2 667MHz SO-DIMM memory module manufactured by Transcend Information Inc. It's designed to provide a reliable and cost-effective memory upgrade for compatible laptops and other small form-factor devices.

Applications

  • Laptop computers
  • Notebooks
  • Small form factor PCs

Features

  • 256MB capacity
  • DDR2 667MHz (PC2-5300)
  • SO-DIMM 200-Pin
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage

Benefits

  • Improved system responsiveness
  • Increased multitasking capabilities
  • Smoother application performance
  • Easy to install
  • Reliable performance from a reputable manufacturer

Additional Details

This SO-DIMM memory module is designed to meet the JEDEC standards for DDR2 memory. The 667MHz clock speed allows for efficient data transfer rates, improving the overall performance of older laptop systems. As a non-ECC module, it's primarily intended for consumer-grade laptops and is not suitable for mission-critical server applications. The 1.8V operating voltage is standard for DDR2 memory, ensuring compatibility with a wide range of laptops designed for this memory type. Its 200-pin configuration is the standard for DDR2 SO-DIMM modules used in laptops, and it facilitates relatively easy installation. The 'unbuffered' designation indicates it's designed for desktop and laptop usage, providing a direct connection between the memory controller and the memory chips.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess