EN
  • EN
  • DE

MAX6354LSEUK+T

Part No MAX6354LSEUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705311-MAX6354LSEUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6354LSEUK+T CAD Model

Description

The MAX6354LSEUK+T is a high-quality supervisory circuit manufactured by Maxim Integrated, designed to keep microprocessor systems stable and reliable. This supervisory IC is an essential component for systems that require precision monitoring of their supply voltage. It is particularly useful in applications where maintaining data integrity and system functionality is critical during power-up, power-down, or brown-out conditions.

The device features a combination of functions that make it a versatile choice for various applications. It includes a manual reset input, which allows for a system reset to be triggered manually, providing an additional layer of control. The MAX6354LSEUK+T also has a reset timeout delay, which ensures the system has sufficient time to stabilize before it resumes operation after a reset event.

One of the key attributes of the MAX6354LSEUK+T is its low power consumption, making it suitable for battery-powered devices. The low quiescent current ensures minimal drain on the power source, thereby extending the operational life of the device it is protecting. Its wide voltage range accommodates a variety of power supply options, providing flexibility in system design.

The MAX6354LSEUK+T comes in a small, surface-mount SOT23 package, which is ideal for space-constrained applications. Its compact footprint allows for integration into designs where board real estate is at a premium, without compromising on performance or functionality.

Maxim Integrated has designed the MAX6354LSEUK+T with reliability in mind. It is built to operate over a broad temperature range, ensuring consistent performance across diverse operating conditions. Whether it's deployed in industrial control systems, portable devices, or complex computing architectures, this supervisory circuit provides the necessary vigilance to maintain system integrity.

In summary, the MAX6354LSEUK+T is a robust and reliable solution for system monitoring, offering low power consumption, manual reset capability, and a compact form factor, making it a smart choice for designers looking to enhance the stability and reliability of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess