EN
  • EN
  • DE

ALI6300-C1219GG

Part No ALI6300-C1219GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (A - B)
Description Vintage Apple Collection 'Goblins' Canvas Art, 12x19
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969040-ALI6300-C1219GG
Categories OEM Parts(A-B)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALI6300-C1219GG CAD Model

Description

The ALI6300-C1219GG is an art piece offered by Trademark Fine Art. This artwork is produced as a giclée print, meaning it utilizes a high-resolution inkjet printer to reproduce the image onto canvas, ensuring vibrant colors and sharp details. The identifier 'C1219GG' likely indicates the dimensions of the print (12x19 inches) and the 'GG' likely stands for Gallery-Wrapped, which means the canvas is stretched around a wooden frame so the image extends around the sides.

Applications

  • Home Decor: Living rooms, bedrooms, hallways
  • Office Decor: Workspaces, waiting areas, conference rooms
  • Hospitality: Hotel rooms, lobbies, restaurants
  • Gifting: Housewarming gifts, birthday gifts

Features

  • Giclée printing on canvas
  • High-resolution image quality
  • Vibrant colors and sharp details
  • Gallery-wrapped canvas
  • Ready to hang
  • Durable construction

Benefits

  • Enhances Aesthetic Appeal: Adds an artistic touch to any room.
  • High-Quality Reproduction: Giclée printing ensures accurate color and detail.
  • Easy Installation: Comes ready to hang, saving time and effort.
  • Long-Lasting: Durable construction ensures the artwork remains in good condition for years.
  • Modern Look: Gallery-wrapped canvas provides a clean, contemporary appearance.

Additional Details

The ALI6300-C1219GG is a giclée printed canvas from Trademark Fine Art. The giclée printing technique uses high-resolution inkjet printers to reproduce images with vivid colors and sharp details on canvas. The 'C1219GG' designation likely indicates the artwork is 12 inches by 19 inches. The canvas is gallery-wrapped around a sturdy wooden frame, so the image extends around the sides. This provides a modern and frameless look, making it suitable for various decor styles. Trademark Fine Art ensures each piece is carefully crafted. It comes ready to hang with pre-installed hardware, simplifying the installation process. High-quality, fade-resistant inks are used to protect the artwork from fading due to sunlight or artificial light. The sturdy construction ensures the artwork will remain in good condition for years to come. The artwork can be used as a focal point in a room or to complement existing décor.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess