EN
  • EN
  • DE

TC74VCX16823FT

Part No TC74VCX16823FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low-Voltage 18-Bit D-Type Flip-Flop with 3.6-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357947-TC74VCX16823FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX16823FT CAD Model

Description

The TC74VCX16823FT is a 18-bit bus-interface D-type flip-flop with 3-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-performance applications requiring data storage and retrieval, particularly in bus-oriented systems. It features low-voltage operation, high-speed performance, and a wide operating temperature range, making it suitable for a variety of digital systems. The 3-state outputs allow for multiple devices to share a common bus efficiently.

Applications

  • Data storage in memory systems
  • Register files
  • Buffer registers in bus-oriented systems
  • Address latching
  • Data multiplexing and demultiplexing

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed performance: tpd = 3.0 ns (maximum) at 3.3 V
  • 18 D-type flip-flops with 3-state outputs
  • Positive-edge triggered clock inputs
  • Output enable (OE) control
  • Power-down protection
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • High-speed data storage: Fast propagation delay minimizes data access time.
  • Reduced power consumption: Low-voltage operation enhances energy efficiency.
  • Efficient bus interfacing: 3-state outputs facilitate shared bus operation.
  • Reliable data capture: Positive-edge triggering ensures accurate data storage.
  • Flexible output control: Output enable allows for precise output management.
  • Space-saving design: TSSOP package optimizes PCB layout.

Additional Details

The TC74VCX16823FT operates over a temperature range of -40°C to +85°C, ensuring reliable performance in both commercial and industrial environments. Power-down protection prevents backflow current when the device is powered off, enhancing system reliability. The output enable (OE) input controls the 3-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. This 18-bit flip-flop is ideal for applications requiring high-speed data storage with efficient and controlled bus interfacing.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess