EN
  • EN
  • DE

AD9352-5BCPZ-REEL

Part No AD9352-5BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1522+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709316-AD9352-5BCPZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9352-5BCPZ-REEL CAD Model

Description

The AD9352-5BCPZ-REEL from Analog Devices Inc. is a cutting-edge RF (Radio Frequency) transceiver that is designed to deliver high performance in wireless communication applications. This component is part of a family of integrated RF front-ends that combine a flexible architecture with leading-edge technology to enable sophisticated wireless systems.

Key Features:

  • Frequency Range: The device operates in a broad frequency range, making it suitable for a variety of wireless applications, including cellular infrastructure, satellite communications, and more.
  • Integration: The AD9352-5BCPZ-REEL integrates multiple functions into a single chip, which can significantly reduce the size and complexity of the RF front-end, leading to a reduction in the bill of materials and simplifying the design process.
  • Performance: Analog Devices is known for its high-performance components, and this transceiver is no exception. It offers excellent receiver sensitivity and transmitter efficiency, which contributes to enhanced range and reliability of wireless communications.
  • Power Efficiency: The device is designed with power efficiency in mind, making it an excellent choice for battery-powered applications or systems where power consumption is a critical factor.
  • Package: The component comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications. The part number ending in 'REEL' indicates that this product is provided on a reel, which is ideal for automated manufacturing processes.

Applications:

The AD9352-5BCPZ-REEL is a versatile RF transceiver that can be used in a wide range of applications. Its robust design and high level of integration make it particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Satellite communication systems
  • Fixed wireless access points
  • High-performance radio systems
  • RF test equipment and instrumentation

Overall, the AD9352-5BCPZ-REEL from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it a top choice for engineers and designers looking to build advanced wireless systems with stringent requirements.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess