EN
  • EN
  • DE

ALI4030-C2424GG

Part No ALI4030-C2424GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description Color Bakery 'Chalet d'Ete Roses' Canvas Art, 24x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109400-ALI4030-C2424GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI4030-C2424GG CAD Model

Description

The Trademark Fine Art ALI4030-C2424GG is a piece of artwork produced by Trademark Fine Art. Trademark Fine Art specializes in giclée prints and other forms of wall decor. The "ALI" likely refers to the artist's initials or a specific collection, and the numbers represent dimensions or a product code. The "C2424GG" may indicate the canvas type, color profile, or finishing details.

Applications

  • Home decor: Used as wall art in living rooms, bedrooms, and other living spaces.
  • Office decor: Used to enhance the aesthetic appeal of office environments.
  • Hospitality settings: Used in hotels, restaurants, and other hospitality venues to create a visually appealing atmosphere.
  • Retail spaces: Used in stores and showrooms to complement the merchandise and create an inviting environment.
  • Art collections: Collected by art enthusiasts and collectors.

Features

  • Giclée printing: High-resolution printing process for exceptional detail and color accuracy.
  • Gallery-wrapped canvas: Stretched canvas wrapped around a wooden frame for a professional and frameless look.
  • Fade-resistant inks: Ensures long-lasting color vibrancy and prevents fading over time.
  • Ready to hang: Comes with pre-installed hanging hardware for easy installation.
  • Variety of sizes and styles: Available in a wide range of sizes and artistic styles to suit different preferences.

Benefits

  • Enhanced aesthetic appeal: Adds visual interest and beauty to any space.
  • Durable and long-lasting: High-quality materials and printing process ensure longevity.
  • Easy to install: Ready to hang right out of the box.
  • Personalized decor: Allows for customization and expression of personal style.
  • Creates a focal point: Serves as a statement piece and draws attention to the wall.

Additional Details

The Trademark Fine Art ALI4030-C2424GG is typically printed on a high-quality canvas using giclée printing technology. Giclée printing uses archival-quality inks that are fade-resistant, ensuring that the artwork will maintain its vibrancy for many years. The canvas is stretched around a wooden frame, usually made of pine or fir, creating a gallery-wrapped edge. This means that the image extends around the sides of the frame, providing a clean and modern look. The back of the canvas is typically covered with a dust cover to protect the artwork. Hanging hardware, such as sawtooth hangers or wire, is pre-installed for easy hanging. The artwork is available in a variety of sizes to suit different wall spaces. The style of the artwork can range from abstract to representational, depending on the artist's vision. The dimensions of the piece would need to be confirmed via specific product details but are noted in the product title. Canvas weight, coating, and wood used for the frame are typically of high quality to provide an enduring and appealing product.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
GE Critical Power
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess