EN
  • EN
  • DE

ML1538

Part No ML1538
Manufacturer Minilogic Device Corporation Limited
Catalog Board Mount AC DC Converters
Description 4-ch Motor Driver for Portable CD players
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Minilogic Device Corporation Limited
Win Source Part Number 1224060-ML1538
Manufacturer Homepage www.minilogic.com.hk
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ML1538 CAD Model

Description

The ML1538 is a medium-popularity device manufactured by Minilogic Device Corporation Limited. It is a versatile device that can be used in various electronic circuits.

  • Win Source Part Number: 1224060-ML1538
  • Manufacturer Homepage: www.minilogic.com.hk
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess