EN
  • EN
  • DE

THV 12-2000N

Part No THV 12-2000N
Manufacturer Traco Power
Catalog Board Mount Modules
Description 2/3 Watt High Voltage DC/DC converter up to 2 kVDC, industrial, ±10% input, encapsulated, long SIP metal case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Depth 110 mm
Height 19.8 mm
Max Input Voltage 16.5 V
Max Output Current 1 mA
Max Output Power 2 W
Max Output Voltage -2 kV
Min Input Voltage 10.8 V
Min Output Voltage 0 V
REACH SVHC No SVHC
RoHS Non-Compliant
Width 12 mm
Win Source Part Number 1031874-THV 12-2000N
Categories Board Mount Modules
Manufacturer Traco Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THV 12-2000N CAD Model

Description

The Traco Power THV 12-2000N is a board mount module that provides a maximum output power of 2W with a maximum output current of 1mA.

  • Maximum Output Power: 2W
  • Maximum Output Current: 1mA
  • Maximum Input Voltage: 16.5V
  • Minimum Input Voltage: 10.8V
  • Height: 19.8mm
  • Width: 12mm
  • Depth: 110mm
  • RoHS Compliance: Non-Compliant
  • SVHC Content: None
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Alternative Parts: MTU1S1205MC, NMT1272SC, NXJ1S1205MC-R7THV12-2000N

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 60W / Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.5V 45W / Isolated Module DC DC Converter 1 Output 1.5V 30A 36V - 75V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 50W / Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 1.9W / Isolated Module DC DC Converter 2 Output 12V -12V 80mA, 80mA 10.8V - 13.2V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $39.3765
Traco Power
DC DC CONVERTER 5-15V 45W / Linear Regulator Replacement DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 2W / Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 72V Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 6W / Open Frame AC DC Converters 1 Output 24V 250mA 90 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess