EN
  • EN
  • DE

LTM2887IY-5S#PBF

Part No LTM2887IY-5S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ 32-Pin BGA Tray / DGTL ISO 6-CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784548-LTM2887IY-5S#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM2887IY
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2887IY-5S#PBF CAD Model

Description

The LTM2887IY-5S#PBF is a high-performance isolated μModule (micromodule) transceiver from Linear Technology, designed to provide robust communication in noisy environments. This device integrates an isolated RS485/RS422 transceiver with an isolated power supply, offering a complete, galvanically isolated interface solution for digital communication with the convenience of a single component.

Key Features

  • Isolation: The LTM2887IY-5S#PBF provides up to 2500VRMS of galvanic isolation between the logic side and the transceiver side, effectively protecting the logic side from large common-mode voltages and ground differences.
  • Integrated Power Supply: An integrated, low-EMI, switch-mode power supply eliminates the need for multiple external components. It simplifies design and PCB layout while providing isolated power to the transceiver side.
  • High Data Rates: Supports data rates up to 20Mbps, making it suitable for high-speed applications including industrial control, instrumentation, and medical equipment.
  • Robustness: With its integrated, shielded transformer, the LTM2887IY-5S#PBF offers excellent EMC performance, reducing radiated emissions and susceptibility to EMI.
  • Temperature Range: It operates across an industrial temperature range from -40°C to 105°C, ensuring reliable function in extreme environments.
  • Fail-Safe Features: Includes fail-safe receiver functionality for open, shorted, or terminated but idle data lines, enhancing system reliability.
  • Package: The device comes in a compact 15mm x 11.25mm surface-mount BGA package, which is RoHS compliant and suitable for automated assembly processes.

Applications

The LTM2887IY-5S#PBF is ideal for a variety of applications where isolation is critical to protect sensitive digital components from high voltages and common-mode transients. These applications include:

  • Industrial Automation and Control Systems
  • Medical Equipment and Devices
  • Instrumentation
  • Automotive Systems
  • Networking and Telecommunications

Conclusion

The LTM2887IY-5S#PBF from Linear Technology is a robust, integrated solution for isolated RS485/RS422 communication, providing both isolation and power in a single package. Its combination of high-speed data transfer, rugged design, and ease-of-use makes it an excellent choice for designers looking to improve system reliability and simplify their isolated communication designs.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess