EN
  • EN
  • DE

THR20-2413WI

Part No THR20-2413WI
Manufacturer Traco Power
Catalog Board Mount Modules
Description DC-DC Converter, Encapsulated, 4: 1 Input, 20W, 15V, THR 20WI Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Outputs 1
Win Source Part Number 1063414-THR20-2413WI
Categories Board Mount Modules
Manufacturer Traco Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THR20-2413WI CAD Model

Description

The THR20-2413WI is a 20-Watt DC-DC converter manufactured by Traco Power. This isolated converter is designed to provide a stable and regulated power supply for various electronic applications, particularly in demanding industrial and transportation environments.

Applications

  • Industrial Automation Systems: Providing power to PLCs, sensors, and other control equipment.
  • Transportation Systems: Powering onboard electronics in trains, buses, and other vehicles.
  • Battery-Powered Equipment: Efficiently converting battery voltage to required levels.
  • Telecommunications Equipment: Supplying power to network devices and infrastructure.
  • Medical Equipment: Providing isolated power for sensitive medical devices.

Features

  • 20 Watts Output Power
  • Wide 4:1 Input Voltage Range: Typically 9-36 VDC or 18-75 VDC depending on the exact model.
  • Operating temperature range of -40°C to +85°C
  • 1500 VDC I/O Isolation
  • High Efficiency: Up to 90% (depending on load).
  • Built-in Input Filter
  • Short-Circuit Protection
  • Over-Voltage Protection
  • Under-Voltage Lockout
  • Remote On/Off Control

Benefits

  • Reliable Power Supply: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Wide Input Voltage Range: Accommodates a variety of input power sources, simplifying system design.
  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency and reducing cooling requirements.
  • Isolation: Provides electrical isolation between the input and output, protecting sensitive circuits from voltage spikes and ground loops.
  • Protection Features: Protects the converter and connected devices from damage due to short circuits, over-voltage, and under-voltage conditions.
  • Compact Size: Enables easy integration into space-constrained applications.

Technical Specifications

Input Voltage Range: Typically 9-36 VDC or 18-75 VDC, depending on model variation. Output Voltage: Available in various output voltages such as 3.3 VDC, 5 VDC, 12 VDC, 15 VDC, 24 VDC. Isolation Voltage: 1500 VDC. Operating Temperature: -40°C to +85°C. Efficiency: Up to 90%. Dimensions: Compact size, dimensions vary slightly depending on model. Safety Standards: Meets industry safety standards such as EN 62368-1.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5-15V 45W / Linear Regulator Replacement DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.2A 2.5V - 6V Input
Lowest to $1.7694
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
XP Power
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes
Need more? Email Us
Torex Semiconductor Ltd
DC DC CONVERTER 1.8V / Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 400mA 2V - 6V Input
Lowest to $2.8208
Microchip Technology
IC REG BUCK 1.2V 1.2A 14MLF / Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.2A 2.7V - 5.5V Input
Lowest to $8.7314
Recom Power
DC DC CONVERTER +/-15V 10W / Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W / Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input
Lowest to $32.6415
ABB Embedded Power
DC DC CONVERTER 3.3V 50W / Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess