EN
  • EN
  • DE

YTAF630

Part No YTAF630
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 411757-YTAF630
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian YTAF630 CAD Model

Description

The Toshiba YTAF630 is a Silicon N Channel MOS Type Field Effect Transistor designed for high-speed switching applications. This transistor is commonly used in various electronic circuits for amplification and switching purposes. Its robust design and performance characteristics make it suitable for a wide range of industrial and consumer electronic applications.

Applications:

  • DC-DC converters
  • Power management circuits
  • Motor control
  • Switching regulators
  • High-speed switching circuits

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • High Drain Current (ID): Supports a significant amount of current flow for demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • High Avalanche Capability: Provides robustness against voltage spikes.
  • Voltage Drive: Designed for easy interface with gate drive circuits.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases overall circuit efficiency.
  • Faster Switching: High switching speed allows for use in high-frequency applications.
  • Enhanced Reliability: High avalanche capability ensures robust performance under transient conditions.
  • Simplified Design: Voltage drive simplifies interfacing with other circuit components.
  • Wide Application Range: Suitable for various applications, including power management and motor control.

The YTAF630 features a low gate charge which contributes to faster switching speeds and reduced power consumption. Its maximum drain-source voltage (VDS) and gate-source voltage (VGS) are designed to protect against overvoltage conditions. The device is typically available in a surface-mount package, facilitating automated assembly processes. Detailed specifications include parameters such as the gate threshold voltage (Vth), input capacitance (Ciss), and output capacitance (Coss), which are crucial for circuit design and optimization. This transistor is a reliable and efficient choice for engineers seeking high-performance switching capabilities.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess