EN
  • EN
  • DE

U1JC44(TE12R)

Part No U1JC44(TE12R)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137114-U1JC44(TE12R)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U1JC44(TE12R) CAD Model

Description

The U1JC44(TE12R) is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It's designed for rectification and freewheeling applications in various electronic circuits. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for high-frequency and high-efficiency applications.

Applications

  • Switching power supplies: Used as rectifier diodes in the output stage to improve efficiency.
  • DC-DC converters: Employed for rectification and freewheeling in step-up, step-down, and inverting converters.
  • Solar inverters: Used in the boost stage and output rectification.
  • Free-wheeling diodes: Provides a path for current to flow when a switching device is turned off, protecting inductive loads from voltage spikes.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.

Features

  • Low forward voltage drop (Vf): Minimizes power losses and improves efficiency.
  • Fast switching speed: Allows for high-frequency operation.
  • Surface mount device (SMD): Designed for automated assembly on PCBs.
  • Small package size: Saves space on the circuit board.
  • High surge current capability: Withstands transient current spikes.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced heat generation: Lower power losses result in less heat.
  • High-frequency operation: Fast switching speed enables use in high-frequency circuits.
  • Circuit protection: Prevents damage from voltage spikes and reverse polarity.
  • Reliable performance: Toshiba's reputation for quality ensures stable and consistent operation.

Additional Details

The U1JC44(TE12R) has a maximum repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)). The '(TE12R)' suffix likely specifies the package type and tape and reel configuration. Important parameters to consider are the forward voltage (Vf) at a specific forward current (If), the reverse leakage current (Ir) at a specific reverse voltage (Vr), and the maximum operating junction temperature (Tj). Always consult the official Toshiba datasheet for the U1JC44(TE12R) for detailed specifications, including VRRM, IF(AV), Vf, Ir, Tj, and package dimensions. Proper selection of a Schottky diode is crucial for optimal circuit performance and reliability.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess