EN
  • EN
  • DE

SF11592A-1092HBL.GN

Part No SF11592A-1092HBL.GN
Manufacturer Sunon Fans
Catalog AC Fans
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>AC Fans
Mfr Sunon Fans
Series SF
Package Bulk
Voltage - Rated 115VAC
Dimension Square - 91.5mm L x 91.5mm H
Width 25.50mm
Air Flow 37.0 CFM (1.04m3/min)
Static Pressure 0.190 in H2O (47.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 40.0dB(A)
Power (Watts) 12.00W
RPM 2850 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 0.617 lb (280.00 g)
Current Rating (Amps) 0.110A
Voltage Range 85 ~ 125VAC
Material - Frame Aluminum
Material - Blade Polybutylene Terephthalate (PBT)
Base Product Number SF11592A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1315785-SF11592A-1092HBL.GN
Ultra Librarian 3D Model Ultra Librarian SF11592A-1092HBL.GN CAD Model

Description

This AC fan is a high-quality product from Sunon Fans.

  • Win Source Part Number: 1315785-SF11592A-1092HBL.GN
  • Series: SF series
  • Voltage Range: 85 ~ 125VAC
  • Power: 12.00W
  • Air Flow: 37.0 CFM (1.04m3/min)
  • Static Pressure: 0.190 in H2O (47.3 Pa)
  • Packaging: Packaged in bulk
  • Standard Package: One
  • MSL Level: Not applicable
  • HTSUS: 8414.59.6590

You May Also Be Interested in

Sunon Fans
FAN AXIAL 80X25MM 220/240VAC
Lowest to $15.5424
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
FAN AXIAL 225X80MM BALL 230VAC
Need more? Email Us
ebm-papst
FAN AXIAL
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 230VAC WIRE
Need more? Email Us
ebm-papst
FAN 119X25MM 230VAC
Need more? Email Us
ebm-papst
FAN AXIAL 119X25MM 230VAC TERM
Lowest to $323.6021
ebm-papst
AC AXIAL FAN
Need more? Email Us
Omron
AXL FAN MTL 115VAC 150D 38T
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess