EN
  • EN
  • DE

TSA3000J

Part No TSA3000J
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 381975-TSA3000J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA3000J CAD Model

Description

The TSA3000J is a semiconductor component manufactured by Toshiba Semiconductor and Storage. While specific information is limited for this particular part number, it's likely, based on Toshiba's product offerings, to be a type of transient voltage suppressor (TVS) diode or a similar device intended for surge protection. These components are designed to protect electronic circuits from voltage surges and electrostatic discharge (ESD).

Typical Applications of TVS Diodes

  • Data line protection: Protecting I/O ports, USB interfaces, and Ethernet connections from ESD events.
  • Power supply protection: Preventing damage from voltage transients on power lines.
  • Automotive electronics: Safeguarding sensitive automotive components from electrical surges.
  • Industrial equipment: Protecting industrial control systems and machinery from voltage fluctuations.
  • Consumer electronics: Shielding smartphones, tablets, and other devices from ESD and power surges.

General Features of TVS Diodes

  • Fast response time: Quickly clamping voltage spikes to protect downstream circuits.
  • Low clamping voltage: Limiting the voltage across the protected circuit to a safe level.
  • High surge current capability: Withstanding high surge currents without being damaged.
  • Low leakage current: Minimizing power consumption during normal operation.
  • Small package size: Allowing for compact circuit designs.

Typical Benefits of Using TVS Diodes

  • Protection against voltage surges: Preventing damage to sensitive electronic circuits.
  • Improved system reliability: Reducing the risk of component failure due to voltage transients.
  • Extended product lifespan: Protecting against long-term degradation caused by repeated ESD events.
  • Reduced warranty claims: Minimizing the likelihood of product failures and returns.
  • Simplified circuit design: Providing a simple and effective solution for voltage surge protection.

As precise datasheets for the TSA3000J are not readily available, consult Toshiba's official documentation or a qualified engineer for detailed specifications and application guidelines. It is suitable for applications that require strong protection against ESD or other voltage spikes. TVS diodes are often used in projects where protecting electronic circuits is essential.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess