EN
  • EN
  • DE

ADG734BRUZ

Part No ADG734BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
Max Switch Time (Ton,Toff) 21ns, 10ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 11pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 144662-ADG734BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Family Name ADG734
Introduction Date April 17, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG734BRUZ CAD Model

Description

ADG734BRUZ - High-Performance 4-Channel Multiplexer

The ADG734BRUZ is a monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches, manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This high-performance chip is designed for 2.5 V to 5.5 V single-supply operation, making it suitable for a wide range of applications in the industrial, communication, and consumer sectors.

Key Features

  • Low Voltage Operation: Operates from a single 2.5 V to 5.5 V supply, ensuring compatibility with low voltage systems and enabling battery-powered device applications.
  • Low On Resistance: Features a low on resistance of 4 ohms typical, providing efficient signal switching with minimal signal attenuation.
  • High Bandwidth: Offers a high bandwidth (>200 MHz), making it ideal for audio and video signal routing.
  • Low Power Consumption: Consumes less than 0.1 µW of power in standby mode, contributing to energy-saving designs.
  • Fast Switching Times: tON of 20 ns and tOFF of 10 ns allow for quick signal switching, suitable for high-speed applications.

Applications

The ADG734BRUZ is versatile and can be used in various applications such as:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Automotive Infotainment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG734BRUZ is no exception and is built to meet high industry standards, ensuring long-term performance in critical applications. It is available in a compact TSSOP-16 package, allowing for efficient use of PCB space.

Ordering Information

To place an order or request samples of the ADG734BRUZ, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you have the correct part number, ADG734BRUZ, to avoid any confusion with similar products.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5171 $54.2052
27+ $3.7063 $100.0701
42+ $3.5905 $150.8010
58+ $3.4747 $201.5326
75+ $3.3589 $251.9175
100+ $3.0114 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess