EN
  • EN
  • DE

TSA3000G

Part No TSA3000G
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 381974-TSA3000G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSA3000G CAD Model

Description

The TSA3000G is a semiconductor component produced by Toshiba Semiconductor and Storage. While specific detailed information is unavailable for this exact part number, considering Toshiba's product range, it's likely a type of transient voltage suppressor (TVS) diode or surge protection device, similar to the TSA2000J. These devices are employed to safeguard electronic circuits from voltage surges and electrostatic discharge (ESD).

Typical Applications of TVS Diodes

  • Data line protection: Shields I/O ports, USB interfaces, and Ethernet connections from ESD events.
  • Power supply protection: Prevents damage due to voltage transients on power lines.
  • Automotive electronics: Protects sensitive automotive components from electrical surges.
  • Industrial equipment: Safeguards industrial control systems and machinery from voltage fluctuations.
  • Consumer electronics: Protects smartphones, tablets, and other devices from ESD and power surges.

General Features of TVS Diodes

  • Fast response time: Quickly clamps voltage spikes to protect downstream circuits.
  • Low clamping voltage: Limits the voltage across protected circuits to safe levels.
  • High surge current capability: Withstands high surge currents without sustaining damage.
  • Low leakage current: Minimizes power consumption during normal operation.
  • Small package size: Facilitates compact and efficient circuit designs.

Typical Benefits of Using TVS Diodes

  • Protection from voltage surges: Prevents damage to sensitive electronic circuits.
  • Improved system reliability: Reduces the risk of component failures from voltage transients.
  • Extended product lifespan: Protects against long-term degradation from repeated ESD exposure.
  • Reduced warranty claims: Minimizes product failures and returns.
  • Simplified circuit design: Offers a simple and effective solution for voltage surge protection.

Since precise specifications for the TSA3000G are not readily available, it's recommended to consult Toshiba's official documentation or a qualified engineer for detailed specifications and application guidelines. This part is best suited for applications needing robust protection against ESD or other voltage spikes. TVS diodes are typically used in projects where safeguarding electronic circuits is vital.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess