EN
  • EN
  • DE

TPN2R003NC,L1APQ

Part No TPN2R003NC,L1APQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840954-TPN2R003NC,L1APQ
Ultra Librarian 3D Model Ultra Librarian TPN2R003NC,L1APQ CAD Model

Description

The TPN2R003NC,L1APQ is a 30V N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for demanding power switching and control applications. Leveraging Toshiba's advanced U-MOSIX-H trench technology, this MOSFET achieves exceptionally low on-resistance (R<sub>DS(on)) and minimizes switching losses, contributing to enhanced efficiency and reduced heat generation. It is tailored for applications requiring high current handling and efficient power conversion.

Applications:

  • DC-DC Converters: Ideal for high-efficiency voltage regulation in power supplies.
  • Motor Control: Suitable for controlling the speed and torque of DC motors.
  • Power Management: Used in power distribution and load switching circuits.
  • Synchronous Rectification: Improves the efficiency of switching power supplies.
  • Automotive Applications: Qualified for use in automotive electronic systems.

Features:

  • Ultra-Low On-Resistance (R<sub>DS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Q<sub>g): Reduces switching losses at high frequencies.
  • High Drain Current Capability: Enables operation in high-power applications.
  • High-Speed Switching: Supports efficient switching performance.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • AEC-Q101 Qualified: Ensures reliability and durability in automotive environments.

Benefits:

  • Increased Power Efficiency: Low R<sub>DS(on) minimizes energy waste and heat generation.
  • Improved Thermal Performance: Facilitates efficient heat dissipation.
  • Extended System Lifespan: Enhanced reliability due to robust design.
  • Reduced Component Count: Integration simplifies circuit design.
  • Enhanced System Performance: Provides stable and reliable power switching.

Additional Details:

The TPN2R003NC,L1APQ features a maximum drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of up to 120A (depending on operating conditions and PCB design for thermal management). It is designed with a gate-source voltage (V<sub>GS) rating of ±20V. The typical on-resistance is around 2.0 mΩ at V<sub>GS = 10V. The device’s low R<sub>DS(on) contributes significantly to minimizing power dissipation and improving overall system efficiency. This MOSFET is supplied in a surface-mount package, suitable for automated assembly and high-density PCB layouts. AEC-Q101 qualification ensures its suitability for automotive applications, where reliability and durability are critical.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess