EN
  • EN
  • DE
  • IT

TPCS8302

Part No TPCS8302
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Description Lithium lon Battery Applications Notebook PC Applications Portable Machines and Tools
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219953-TPCS8302
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCS8302 CAD Model

Description

The TPCS8302 is an N-channel Power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications in power management circuits. Key features include low on-resistance and gate charge, which contribute to reduced power loss and improved thermal performance.

Applications

  • DC-DC Converters: Efficient voltage regulation in various electronic devices.
  • Load Switching: Precise power control in power distribution networks.
  • Battery Management Systems (BMS): Used in portable devices such as smartphones, tablets, and laptops to optimize battery life.
  • Power Supplies: Provides efficient switching in both AC-DC and DC-DC power supplies.
  • Motor Control Circuits: Drives small DC motors effectively.

Features

  • Low Drain-Source On-Resistance (R<sub>DS(on)): Minimizes conduction losses, increasing efficiency.
  • Low Gate Charge (Q<sub>g): Reduces switching losses at high frequencies.
  • High Avalanche Energy (E<sub>AS): Offers robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates compact design and efficient heat dissipation.
  • Pb-Free Terminal Plating: Complies with environmental regulations.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and minimizes heat generation.
  • Enhanced Thermal Performance: Allows operation in thermally demanding environments.
  • Compact Solution: Enables miniaturization of electronic devices.
  • Increased Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Reduces component count and simplifies layout.

Additional Details

The TPCS8302 typically has a drain-source voltage (V<sub>DSS) rating suitable for common power supply voltages. Its gate-source voltage (V<sub>GS) rating ensures safe operation within specified limits. The maximum drain current (I<sub>D) indicates its capacity to handle high current loads. The low on-resistance (R<sub>DS(on)) is a critical parameter for minimizing conduction losses. The total gate charge (Q<sub>g) affects the switching speed and associated losses. For detailed design considerations, always refer to the official Toshiba datasheet for specific parameter values. This MOSFET is commonly available in surface-mount packages such as SOP-8, facilitating automated assembly. Consult the datasheet for recommended soldering procedures and thermal management guidelines to ensure optimal performance and long-term reliability. The TPCS8302 is a versatile MOSFET suitable for various power management applications where high efficiency and reliable operation are paramount.

You May Also Be Interested in

Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess