EN
  • EN
  • DE
  • IT

TPCS8214

Part No TPCS8214
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Description Lithium Ion Battery Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219951-TPCS8214
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCS8214 CAD Model

Description

The TPCS8214 is an N-channel Power MOSFET from Toshiba, specifically designed for high-efficiency power management applications. It features low on-resistance and gate charge, which contribute to reduced power loss and improved thermal performance. This MOSFET utilizes Toshiba's advanced process technology to deliver superior switching characteristics and robust performance.

Applications

  • DC-DC Converters: Efficient voltage regulation in various electronic systems.
  • Load Switching: Precise power control in power distribution networks.
  • Battery Management Systems: Optimized power usage in portable devices such as laptops and smartphones.
  • Power Supplies: Provides efficient switching in AC-DC and DC-DC power supplies.
  • Motor Control Circuits: Efficiently drives small to medium-sized DC motors.

Features

  • Low Drain-Source On-Resistance (R<sub>DS(on)): Minimizes conduction losses for enhanced efficiency.
  • Low Gate Charge (Q<sub>g): Reduces switching losses at high frequencies.
  • High Avalanche Energy (E<sub>AS): Provides robustness against transient voltage conditions.
  • Surface Mount Package: Allows for compact design and efficient heat dissipation.
  • Pb-Free Terminal Plating: Complies with environmental standards.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and heat generation.
  • Enhanced Thermal Performance: Allows for operation in thermally demanding environments.
  • Compact Solution: Facilitates miniaturization of electronic devices.
  • Increased Reliability: Provides stable and consistent performance.
  • Simplified Circuit Design: Reduces component count and simplifies design complexity.

Additional Details

The TPCS8214 typically features a drain-source voltage (V<sub>DSS) rating suitable for a variety of power supply applications. Its gate-source voltage (V<sub>GS) rating ensures safe operation within specified limits. The maximum drain current (I<sub>D) indicates the device's capacity to handle high current loads. The device's low on-resistance (R<sub>DS(on)) is a key factor in reducing conduction losses. The total gate charge (Q<sub>g) influences the switching speed and associated losses. For precise design considerations, refer to the official Toshiba datasheet for specific parameter values. This MOSFET is commonly available in surface-mount packages such as SOP-8, enabling efficient automated assembly. Always consult the datasheet for recommended soldering procedures and thermal management guidelines to ensure optimal performance and long-term reliability. The TPCS8214 is a versatile MOSFET suitable for a wide range of power management applications requiring high efficiency and reliable operation.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,767 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess