EN
  • EN
  • DE
  • IT

XRD9836ACG

Part No XRD9836ACG
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description 16-BIT PIXEL GAIN AFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Number of Channels 3
Power (Watts) 500mW
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Package 48-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1282331-XRD9836ACG
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Family Name XRD9836
Introduction Date August 15, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XRD9836ACG CAD Model

Description

The XRD9836ACG is an obsolete electronic component manufactured by Exar Corporation.

  • Popularity: Medium
  • Win Source Part Number: 1282331-XRD9836ACG
  • Package: 48-TSSOP
  • Width: 0.240 inches
  • Power: 500mW
  • Voltage Supply: Digital, 3V to 3.6V
  • Channels: 3
  • Resolution: 16
  • Family: XRD9836
  • Category: Integrated Circuits
  • Manufacturer's Homepage: www.exar.com
  • Estimated EOL Date: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess