EN
  • EN
  • DE

TPCP8405,LF(C

Part No TPCP8405,LF(C
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1534+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750263-TPCP8405,LF(C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCP8405,LF(C CAD Model

Description

The TPCP8405,LF(C is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Toshiba Semiconductor and Storage. It is designed for use in various power management and switching applications. This MOSFET offers low on-resistance and high-speed switching, making it suitable for applications requiring efficient and reliable power control.

Applications

  • Load Switching: Power distribution and control in various electronic devices.
  • Power Management Circuits: DC-DC converters, battery chargers, and power adapters.
  • Motor Control: Control of small DC motors in various applications.
  • Backlight Inverters: Driving LEDs in LCD backlights.
  • Portable Devices: Power management in smartphones, tablets, and other portable devices.

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • High-Speed Switching: Enables fast switching times for efficient power control.
  • Small Package: Compact design for space-saving applications.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Halogen Free: Environmentally friendly design.

Benefits

  • Energy Efficiency: Low on-resistance minimizes power loss and improves energy efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Logic-level gate drive simplifies circuit design.
  • Reliable Performance: Offers stable and reliable performance over a wide range of operating conditions.

Additional Details

The TPCP8405,LF(C) typically features a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of around -5A. The on-resistance (Rds(on)) is typically very low, minimizing power loss during switching. It is available in a small surface-mount package, such as SOP-8. The gate threshold voltage (Vgs(th)) is typically logic-level compatible, allowing it to be driven directly by microcontrollers and other digital circuits. This MOSFET is commonly used in portable electronic devices to switch power to various components, providing efficient power management. Its low on-resistance and fast switching speeds make it an ideal choice for switching circuits in battery-powered applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess