EN
  • EN
  • DE

TPCP8305,LF

Part No TPCP8305,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219924-TPCP8305,LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8305,LF CAD Model

Description

The TPCP8305,LF is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for power management applications. This MOSFET utilizes trench gate technology to achieve low on-resistance and fast switching speeds. Its primary function is to efficiently control power flow in various electronic circuits.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery protection circuits
  • Motor control circuits

Features

  • P-Channel MOSFET
  • Low Drain-Source On-Resistance: Ensures minimal power loss during conduction.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Small Surface Mounting Type (SMT) Package: Facilitates compact design and automated assembly.
  • Halogen-Free: Complies with environmental regulations, reducing harmful substances.
  • RoHS Compliant: Ensures adherence to Restriction of Hazardous Substances directives.

Benefits

  • Improved Power Efficiency: The low on-resistance minimizes power dissipation, leading to cooler operation and extended battery life in portable devices.
  • Compact Design: The SMT package allows for high-density circuit designs, reducing overall product size.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to reliable operation even under high load conditions.
  • Reduced Electromagnetic Interference (EMI): Optimized design minimizes unwanted noise in sensitive electronic circuits.
  • Extended Product Lifespan: High-quality manufacturing and materials ensure long-term reliability and durability.

Additional Details

The TPCP8305,LF operates with a maximum drain-source voltage (Vds) rating, specified drain current (Id), and gate-source voltage (Vgs). The datasheet provides detailed electrical characteristics, including threshold voltage, input capacitance, and output capacitance. The operating temperature range is typically between -55°C and +150°C. The device is supplied in tape and reel packaging for automated assembly. The specific package type is important for PCB layout and thermal management considerations. The device's low gate charge contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess