EN
  • EN
  • DE

HI1-0506-5

Part No HI1-0506-5
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Single 16 and 8/Differential 8-Channel and 4-Channel CMOS Analog Multiplexers | IC MULTIPLEXER 16X1 28CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 20Ohm
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 250ns, 250ns
Channel Capacitance (CS(off), CD(off)) 10pF, 52pF
Current - Leakage (IS(off)) (Maximum) 30pA
Temperature Range - Operating 0°C ~ 75°C
Manufacturer Package 28-CDIP
Supplier Device Package 28-CerDip
Family Part Number HI-506
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1180405-HI1-0506-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI1-0506-5 CAD Model

Description

The HI1-0506-5 is a monolithic CMOS analog multiplexer/demultiplexer manufactured by Renesas Electronics America. It is designed for precision switching of analog signals with low on-resistance and fast switching speeds, suitable for applications in data acquisition, signal routing, and test equipment.

Applications

  • Data Acquisition Systems: Used for multiplexing multiple analog inputs into a single ADC.
  • Audio Signal Routing: Employed in audio mixers and switchers for routing audio channels.
  • Video Signal Switching: Utilized in video equipment for switching between different video sources.
  • ATE (Automatic Test Equipment): Used for signal routing and switching in automated testing systems.
  • Sensor Selection: Enables selection between multiple sensors in industrial and automotive applications.

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion during switching.
  • Fast Switching Speed: Allows for rapid signal switching between channels.
  • Wide Analog Signal Range: Can handle analog signals across a broad voltage range.
  • TTL/CMOS Compatible Logic Inputs: Simplifies interfacing with digital control systems.
  • Low Power Consumption: Reduces overall system power requirements.

Benefits

  • High Accuracy Signal Switching: Low on-resistance ensures accurate signal transfer.
  • Reduced Signal Distortion: Minimizes signal distortion due to low on-resistance and fast switching.
  • Simplified System Design: TTL/CMOS compatible inputs simplify integration with digital control.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Signal Routing: Suitable for a wide range of analog signal routing applications.

Additional Details

The HI1-0506-5 typically features break-before-make switching action to prevent short circuits during channel transitions. It is often available in DIP and SOIC packages. The device supports both single and dual supply operation, with typical voltage ranges of +5V to +30V for single supply and ±5V to ±15V for dual supply. It is designed to operate over a wide temperature range, making it suitable for harsh environments. ESD protection is also integrated to protect the device from electrostatic discharge damage.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess