EN
  • EN
  • DE

MMDF6N03HDR2

Part No MMDF6N03HDR2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description Power MOSFET 6 Amps, 30 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 323003-MMDF6N03HDR2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MMDF6N03HDR2 CAD Model

Description

The MMDF6N03HDR2 is a high-performance, N-Channel Power MOSFET developed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of power switching applications in modern electronic devices. It is particularly well-suited for use in power management tasks within automotive, industrial, and consumer electronics markets.

Key Features

  • Low RDS(on): This MOSFET offers a low on-state resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capacity: With the ability to handle a continuous drain current, the MMDF6N03HDR2 is capable of supporting high-power applications.
  • High Voltage Tolerance: The device can withstand high voltages, making it suitable for a variety of applications that require robust performance under stress.
  • Thermal Management: Enhanced thermal characteristics ensure that the device operates reliably over a wide temperature range.
  • Package: The MMDF6N03HDR2 comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The MMDF6N03HDR2 is versatile enough to be used in a range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply modules
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMDF6N03HDR2 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. This MOSFET is designed to meet the stringent requirements of the automotive industry, including compliance with AEC-Q101 standards for automotive-grade reliability.

Environmental Compliance

The MMDF6N03HDR2 is environmentally friendly and complies with RoHS regulations, ensuring that it is free from harmful substances and suitable for use in green applications.

Whether you are designing power systems for automotive electronics, industrial automation, or energy-efficient consumer devices, the MMDF6N03HDR2 from ON Semiconductor offers a robust and reliable solution for your power switching needs.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3302
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/9.8A
Lowest to $0.1640
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 5A/6A 8DFN
Lowest to $0.2595
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Common-Drain Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.0642
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess