EN
  • EN
  • DE

TPCF8107(TE85L.F.M

Part No TPCF8107(TE85L.F.M
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description MOSFETs Silicon P-Channel MOS (U-MOS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964791-TPCF8107(TE85L.F.M
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCF8107(TE85L.F.M CAD Model

Description

The TPCF8107(TE85L.F.M is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for power management applications requiring efficient switching and low on-resistance. It is commonly used in DC-DC converters, load switches, and motor control circuits. The TPCF8107 features a low gate charge and fast switching speed, contributing to high efficiency in power conversion applications.

Applications:

  • DC-DC Converters
  • Load Switches
  • Motor Control Circuits
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • Low on-resistance: RDS(on) = 23 mΩ (typ.) at VGS = -10 V
  • Low gate charge: Qg = 11 nC (typ.)
  • Fast switching speed
  • Avalanche-rated
  • Surface mount package
  • RoHS compliant

Benefits:

  • High efficiency due to low on-resistance
  • Fast switching performance
  • Robust operation due to avalanche rating
  • Space-saving design
  • Environmentally friendly

Additional Details:

The TPCF8107(TE85L.F.M is supplied in a SOP-8 package. The drain-source voltage (VDS) is -30 V, and the continuous drain current (ID) is -8 A. The gate-source voltage (VGS) is ±20 V. The operating temperature range is -55°C to +150°C. The device is designed for surface mount assembly. The low on-resistance minimizes power losses, resulting in improved thermal performance and overall system efficiency.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess