EN
  • EN
  • DE

TPCF8102(T5LLNV2

Part No TPCF8102(T5LLNV2
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1007+
Reference case SSOP-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750254-TPCF8102(T5LLNV2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCF8102(T5LLNV2 CAD Model

Description

The Toshiba TPCF8102(T5LLNV2 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of power management and switching applications. This MOSFET is known for its low on-resistance, which minimizes power loss during switching, and its high-speed switching performance, making it suitable for high-frequency applications. Its compact package allows for efficient space utilization in circuit designs.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation and power management in various electronic devices.
  • Load Switching: Employed for controlling power to different loads in systems, such as turning on or off specific circuits or components.
  • Power Management in Portable Devices: Found in power management circuits of smartphones, tablets, and laptops for efficient power distribution and battery management.
  • Motor Control: Used in low-power motor control applications, such as controlling small fans or pumps.
  • Backlight Inverters: Integrated into backlight inverters for LCD displays in various electronic devices.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching, improving overall efficiency.
  • High-Speed Switching: Enables fast switching speeds, making it suitable for high-frequency applications.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Compact Package: Available in a small surface-mount package, allowing for efficient space utilization.
  • Avalanche Capability: Offers avalanche capability, providing robustness against voltage transients.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Improved Performance: Fast switching speeds enable better performance in high-frequency applications.
  • Simplified Circuit Design: Logic-level drive simplifies the interface with microcontrollers and other logic devices.
  • Reduced Board Space: Compact package allows for denser circuit designs and smaller overall product size.
  • Enhanced Reliability: Avalanche capability provides protection against voltage spikes, enhancing the reliability of the system.

Additional Details:

The TPCF8102(T5LLNV2 is typically specified with parameters such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device's thermal resistance is also an important parameter for thermal management. Detailed performance characteristics, including switching times and gate charge, can be found in the product datasheet. It is designed to meet relevant industry standards for safety and environmental compliance.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess