EN
  • EN
  • DE

TPCC8136,LQ

Part No TPCC8136,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840891-TPCC8136,LQ
Ultra Librarian 3D Model Ultra Librarian TPCC8136,LQ CAD Model

Description

The TPCC8136 is a P-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power management applications. This MOSFET features a low on-resistance, which minimizes power loss during switching, making it suitable for various DC-DC converter circuits and load switching applications.

Applications

  • DC-DC converters
  • Load switching
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • P-channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • Low input capacitance
  • High-speed switching
  • Available in a small surface-mount package
  • Halogen-free

Benefits

  • Improved energy efficiency due to low RDS(on)
  • Reduced power loss and heat generation
  • Faster switching speeds for high-frequency applications
  • Compact design for space-constrained applications
  • Environmentally friendly due to halogen-free construction
  • Enhanced thermal performance

Technical Specifications

The TPCC8136 features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -4.5A. The typical RDS(on) is 45 mΩ at VGS = -10V and 65 mΩ at VGS = -4.5V. The gate-source threshold voltage (VGS(th)) is typically between -1.0V and -3.0V. It is available in a small LQ package, suitable for high-density circuit board assemblies. The device is RoHS compliant.

This MOSFET is designed to provide efficient and reliable power switching in a variety of applications. Its low on-resistance and fast switching speed make it an excellent choice for designs where power efficiency and size are critical.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess