EN
  • EN
  • DE

TPCA8058-H.LQ(M

Part No TPCA8058-H.LQ(M
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983040-TPCA8058-H.LQ(M
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCA8058-H.LQ(M CAD Model

Description

The TPCA8058-H.LQ(M is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET features low on-resistance, which reduces conduction losses and improves overall system efficiency. It's commonly used in DC-DC converters, motor control, and other power management applications.

Applications:

  • DC-DC Converters: Used as the primary switching element in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control circuits to switch power to the motor windings.
  • Power Management: Integrated into power management systems for efficient power distribution.
  • Load Switching: Used as a load switch to control power to various electronic devices.
  • Lighting Systems: Utilized in LED lighting systems for dimming and power control.

Features:

  • N-Channel MOSFET: Provides efficient switching for positive voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • Low Gate Charge: Reduces driving power requirements.
  • Surface Mount Package: Allows for easy integration into circuit boards.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses and improves efficiency.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Reduced Power Consumption: Low gate charge minimizes driving power.
  • Compact Design: Surface mount package saves space and simplifies assembly.
  • Reliable Performance: Designed for stable and reliable operation under various conditions.

Specifications: The TPCA8058-H.LQ(M typically has a drain-source voltage (VDS) rating that determines the maximum voltage it can withstand. Its on-resistance (RDS(on)) is a key parameter for efficiency, and its gate charge (Qg) affects the driving power requirements. The device comes in a surface mount package optimized for heat dissipation. The specific values of these parameters can be found in the datasheet.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess