EN
  • EN
  • DE

TPC8305

Part No TPC8305
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Silicon P Channel MOS Type (U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375680-TPC8305
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8305 CAD Model

Description

The TPC8305 is a power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for efficient switching applications, featuring low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, power management circuits, and load switching.

Applications:

  • DC-DC converters for various electronic applications
  • Power management in portable devices
  • Load switching
  • Motor control circuits
  • LED lighting drivers

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Low Gate Charge (Qg): Reduces the required drive power.
  • Surface Mount Package: Enables compact designs.
  • N-Channel MOSFET: Allows efficient current handling.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds lead to higher overall efficiency.
  • Reduced Power Dissipation: Lower RDS(on) minimizes heat generation.
  • Compact Design: Small package size enables smaller electronic devices.
  • Simplified Drive Circuitry: Low gate charge simplifies the design of the gate drive circuit.
  • Enhanced Reliability: Designed for reliable performance in power applications.

Additional Details:

The TPC8305 typically comes in a surface-mount package to facilitate efficient PCB assembly. Key electrical parameters include a low gate threshold voltage, making it compatible with low-voltage logic. The device is RoHS compliant. Adhering to the absolute maximum ratings is crucial to prevent device failure. Gate-source voltage, drain current, and power dissipation are critical design considerations.

Detailed technical specifications can be found in the official Toshiba datasheet. Graphs on drain-source on-resistance vs. gate-source voltage, transfer characteristics, and capacitance characteristics are important for optimizing the TPC8305's performance.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,782 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess