EN
  • EN
  • DE

TPC8073,LQ(CM

Part No TPC8073,LQ(CM
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power MOSFET (N-ch single VDSS?30V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960323-TPC8073,LQ(CM
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC8073,LQ(CM CAD Model

Description

The TPC8073,LQ(CM is a power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications in power supplies, motor control, and other industrial applications. This device offers a combination of low on-resistance and fast switching speed, contributing to overall system efficiency and performance.

Applications:

  • DC-DC Converters: High-efficiency power conversion in various DC-DC converter topologies.
  • AC-DC Power Supplies: Used in power supplies for various electronic devices.
  • Motor Control: Controlling the speed and torque of electric motors in industrial and automotive applications.
  • Inverters: Converting DC power to AC power in solar inverters and uninterruptible power supplies (UPS).
  • Load Switching: Efficiently switching power to various loads in electronic systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying the driving circuitry.
  • Avalanche Rated: Withstands avalanche conditions, enhancing robustness.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Lead-Free: Compliant with environmental regulations.
  • Halogen-Free: Further reduces environmental impact.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation and improved reliability.
  • Simplified Design: Low gate charge simplifies the gate drive circuitry, reducing component count and cost.
  • Improved Reliability: Avalanche rating enhances robustness and protects against voltage transients.
  • Environmentally Friendly: Lead-free and halogen-free package options comply with environmental regulations.

Additional Details:

The TPC8073,LQ(CM is designed to operate at high temperatures, providing reliable performance in demanding environments. It also features a robust body diode, which is important for applications involving inductive loads. The device is available in a standard surface mount package, making it easy to integrate into existing designs. The specific package and voltage/current ratings should be verified on the manufacturer's datasheet to ensure suitability for the target application. The inclusion of "LQ(CM" in the part name refers to the specific package and manufacturing details, which are crucial for ensuring proper integration and compatibility.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess