EN
  • EN
  • DE

TPC8053-H,LQ

Part No TPC8053-H,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840858-TPC8053-H,LQ
Ultra Librarian 3D Model Ultra Librarian TPC8053-H,LQ CAD Model

Description

The TPC8053-H is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage. Designed for power management applications, it's frequently used in DC-DC converters and load switching circuits where high efficiency and low heat dissipation are crucial.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switches: Efficient power distribution in electronic systems.
  • Power Management in Portable Devices: Optimizes battery life in smartphones and laptops.
  • Motor Control Circuits: Controls small motor speed and torque.
  • Synchronous Rectification: Improves power supply efficiency.

Features:

  • Low On-State Resistance (R<sub>DS(ON)): Reduces power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Drive: Direct driving from low-voltage control circuits.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Improved Energy Efficiency: Low R<sub>DS(ON) reduces power losses.
  • Reduced Heat Generation: Lower power dissipation increases system reliability.
  • Simplified Circuit Design: Logic level drive simplifies interface with control circuits.
  • Compact Size: Surface mount package is good for smaller designs.
  • Enhanced System Reliability: Lower operating temperatures improves overall reliability.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Gate-Source Voltage (V<sub>GSS): ±20V
  • Continuous Drain Current (I<sub>D): 10A (depending on conditions)
  • On-State Resistance (R<sub>DS(ON)): 12 mΩ (at V<sub>GS = 10V)
  • Total Gate Charge (Q<sub>g): 12 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8053-H MOSFET from Toshiba is designed for various power management applications. Its low on-resistance and fast switching speed provides enhanced efficiency and performance. Its compact surface mount package makes it appropriate for designs where space is a concern.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess