EN
  • EN
  • DE

TPC8009-H(T2LOME1Q)

Part No TPC8009-H(T2LOME1Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840849-TPC8009-H(T2LOME1Q)
Ultra Librarian 3D Model Ultra Librarian TPC8009-H(T2LOME1Q) CAD Model

Description

The TPC8009-H is a sophisticated N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management applications, leveraging advanced trench gate technology to minimize on-state resistance and switching losses. Its primary function is to serve as a switching element in DC-DC converters, motor control circuits, and load switches.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Motor control circuits: Employed in controlling the speed and torque of small motors.
  • Load switches: Used for efficient power distribution and management in various electronic systems.
  • Power management in portable devices: Optimizing battery life and reducing heat generation in devices like laptops and smartphones.
  • Synchronous rectification: Improving the efficiency of power supplies by replacing diodes with MOSFETs.

Features:

  • Low on-state resistance (R<sub>DS(ON)): Minimizes power loss and heat generation during operation.
  • High-speed switching: Enables efficient operation in high-frequency switching applications.
  • Trench gate structure: Enhances the channel conductivity and reduces gate charge.
  • Logic level drive: Allows direct driving from microcontrollers and other low-voltage control circuits.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Improved energy efficiency: Low R<sub>DS(ON) and fast switching reduce power losses, leading to better energy efficiency.
  • Reduced heat generation: Lower power dissipation results in less heat, improving system reliability.
  • Simplified circuit design: Logic level drive simplifies the interface with control circuits.
  • Compact size: Surface mount package allows for smaller and more compact designs.
  • Enhanced system reliability: Lower operating temperatures and robust design improve the overall reliability of the system.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Gate-Source Voltage (V<sub>GSS): ±20V
  • Continuous Drain Current (I<sub>D): 8A (depending on conditions)
  • On-State Resistance (R<sub>DS(ON)): 16 mΩ (at V<sub>GS = 10V)
  • Total Gate Charge (Q<sub>g): 8.5 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8009-H(T2LOME1Q) from Toshiba is an efficient and reliable MOSFET suitable for a wide range of power management applications. Its low on-resistance, fast switching speed, and compact package make it an excellent choice for modern electronic designs where efficiency and space are critical factors.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3534 $58.3110
400+ $0.2899 $115.9600
620+ $0.2807 $174.0340
855+ $0.2714 $232.0470
1,105+ $0.2622 $289.7310
1,475+ $0.2356 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess