EN
  • EN
  • DE

TPC6603

Part No TPC6603
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Transistor Silicon PNP Epitaxial Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375481-TPC6603
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6603 CAD Model

Description

The TPC6603 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power management applications where low on-resistance and fast switching are crucial. The TPC6603 is particularly well-suited for use in DC-DC converters, motor control, and other load switching applications.

Applications:

  • DC-DC Converters: Widely used in buck, boost, and buck-boost converters for voltage regulation.
  • Motor Control: Used for efficient switching in motor control circuits.
  • Power Supplies: Implemented in both AC-DC and DC-DC power supplies for enhanced efficiency.
  • Load Switching: Used for switching power to various loads with minimal power loss.
  • LED Lighting: Employed in LED drivers for efficient power delivery to LEDs.

Features:

  • Low On-Resistance (R<sub>DS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Logic Level Gate Drive: Compatible with standard logic voltage levels, simplifying control circuits.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • High Avalanche Energy: Provides robustness against inductive load switching.

Benefits:

  • Increased Efficiency: Low R<sub>DS(on) results in less heat generation and higher overall efficiency.
  • Simplified Design: Logic level gate drive enables direct interfacing with control logic.
  • Compact Footprint: Surface mount package allows for denser circuit designs.
  • Enhanced Reliability: High avalanche energy rating improves robustness under transient conditions.
  • Reduced Power Consumption: Efficient switching minimizes power usage in various applications.

Additional Details:

The TPC6603 typically features an R<sub>DS(on) of approximately 8 mΩ at a gate-source voltage (V<sub>GS) of 4.5V. Its gate threshold voltage (V<sub>GS(th)) typically ranges from 1V to 2.5V, ensuring compatibility with various logic voltage levels. The maximum drain current (I<sub>D) can reach up to 20A, depending on the operating conditions and thermal management. The device is generally available in surface mount packages such as the SOP-8, designed for efficient thermal performance. The operating temperature range is typically from -55°C to +150°C. The TPC6603 is designed to provide high performance and reliability in demanding power management applications, making it a suitable choice for a wide range of electronic devices.

You May Also Be Interested in

IXYS
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess