The TA7787AF is a monolithic integrated circuit designed by Toshiba Semiconductor and Storage, primarily intended for use in audio applications. It functions as a preamplifier, offering features such as low noise and high gain, making it suitable for amplifying weak audio signals to a level appropriate for further processing or output. This IC is designed to operate from a single power supply, simplifying circuit design and reducing component count in audio systems.
Applications
- Audio preamplifiers in home stereo systems
- Microphone amplifiers
- Tape recorder preamplifiers
- Portable audio devices
- Audio mixers
Features
- Single power supply operation
- Low noise characteristics
- High voltage gain
- Wide operating voltage range
- Compact package for space-saving designs
Benefits
- Improved audio signal quality due to low noise amplification
- Simplified circuit design and reduced component count
- Versatile use in a variety of audio applications
- Cost-effective solution for audio amplification
- Easy integration into existing audio systems
The TA7787AF is designed for ease of use and integration into various audio systems. Its low noise performance ensures that the amplified signal maintains a high level of clarity. The high gain allows the amplification of very weak signals, making it ideal for applications where signal strength is a concern. Furthermore, its single power supply operation simplifies the overall design, reducing both component count and cost.
Technical Specifications: While specific detailed electrical characteristics vary, typical specifications include a supply voltage range (e.g., 4.5V to 16V), a high open loop voltage gain (e.g., 70dB), and a low input noise voltage (e.g., 1.5uV). Detailed specifications can be found in the official Toshiba datasheet for this component. The package type is typically a small outline package (SOP) to facilitate compact designs.