EN
  • EN
  • DE

TPC6602

Part No TPC6602
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA TRANSISTOR SILICON PNP EPITAXIAL TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375480-TPC6602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6602 CAD Model

Description

The TPC6602 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. Designed for high-efficiency power management applications, it features a low on-resistance (RDS(on)) to minimize conduction losses and enhance overall system performance. This MOSFET is suitable for a variety of switching applications, offering a balance of performance and reliability.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits, such as buck and boost converters.
  • Load Switching: For efficient and controlled power delivery to various loads.
  • Power Management in Portable Devices: Suitable for smartphones, tablets, and laptops.
  • Motor Control: Applied in circuits for controlling the speed and torque of small motors.
  • Battery Management Systems: For charging and discharging control in battery-powered devices.

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and enhances efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Logic Level Gate Drive: Facilitates easy interfacing with microcontrollers and logic circuits.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • High Avalanche Energy: Provides robustness against voltage spikes and inductive loads.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes heat generation and improves overall system efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Compact Design: Surface mount package enables space-saving designs.
  • Improved Reliability: High avalanche energy rating enhances device reliability under transient conditions.
  • Reduced Power Consumption: Optimized for low-voltage operation, minimizing power usage.

Additional Details:

The TPC6602 typically exhibits an RDS(on) of around 6.5 mΩ at a gate-source voltage (VGS) of 4.5V. Its gate threshold voltage (VGS(th)) is generally between 1V and 2.5V, allowing for direct control from standard logic levels. The maximum drain current (ID) can be up to 25A, depending on the specific operating conditions and the effectiveness of the heat sinking. It is commonly available in surface-mount packages such as SOP-8, which is designed for efficient thermal dissipation and ease of integration in modern electronic designs. The operating temperature range is typically from -55°C to +150°C, making it suitable for a wide range of environments. The TPC6602's combination of high performance and robust design make it a dependable choice for diverse power management applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess