EN
  • EN
  • DE

SG6961SZIBFG

Part No SG6961SZIBFG
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092610-SG6961SZIBFG
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6961SZIBFG CAD Model

Description

The SG6961SZIBFG is a highly integrated resonant mode controller from Fairchild/ON Semiconductor, designed for high-efficiency LLC resonant half-bridge converters. This controller integrates advanced features to achieve zero-voltage switching (ZVS), which significantly reduces switching losses and improves overall efficiency in power supply applications. It is well-suited for applications requiring high power density and stringent energy efficiency standards.

Applications

  • LCD TV Power Supplies
  • LED Lighting Power Supplies
  • Server Power Supplies
  • Adapter Power Supplies
  • High-Efficiency Power Converters

Features

  • LLC Resonant Half-Bridge Control: Enables zero-voltage switching (ZVS) for high efficiency.
  • Adaptive Zero Voltage Switching: Optimizes switching frequency for different load conditions.
  • High-Accuracy Current Sensing: Provides precise current limiting and protection.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to protect the device and load.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior.
  • Open-Loop Protection (OLP): Protects the power supply from damage in case of feedback loop failure.
  • Soft-Start Function: Reduces stress on components during startup.
  • Burst Mode Operation: Improves efficiency at light loads.

Benefits

  • High Efficiency: LLC resonant topology minimizes switching losses.
  • Low EMI: Zero-voltage switching reduces electromagnetic interference.
  • Compact Design: Reduces board space requirements.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Fewer external components required.
  • Cost-Effective Solution: Reduces overall system cost.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.

Additional Details

The SG6961SZIBFG operates using a resonant LLC half-bridge topology, achieving zero-voltage switching (ZVS) to minimize switching losses and improve efficiency. It features adaptive ZVS control, optimizing the switching frequency based on load conditions to maintain high efficiency across a wide load range. Detailed specifications regarding voltage ranges, current limits, and switching frequencies are available in the device datasheet.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess