The Samsung S3C4510B01-QERO is a 16/32-bit RISC microcontroller built around an ARM7TDMI core. It is designed to cater to various embedded applications demanding efficient processing and versatile connectivity.
Applications
- Embedded Control Systems
- Handheld Devices
- Communication Equipment
- Industrial Automation
- Networking Devices
Features
- ARM7TDMI RISC Processor Core
- Integrated LCD Controller
- Memory Controller supporting SDRAM, Flash, and SRAM
- UART Channels for serial communication
- SPI and I2C interfaces for peripheral communication
- USB Host/Device Controller
- Timers and PWM modules for control applications
- Real-Time Clock (RTC) for timekeeping
- Interrupt Controller
- Power Management Features
Benefits
- High Performance: The ARM7TDMI core provides sufficient processing power for a wide range of embedded applications.
- Versatile Connectivity: Integrated communication interfaces like UART, SPI, I2C, and USB enable seamless integration with various peripherals and external devices.
- Display Support: The LCD controller allows for direct connection to displays for user interface applications.
- Power Efficiency: Power management features minimize power consumption, making it suitable for battery-powered devices.
- Memory Flexibility: The memory controller supports various memory types, allowing developers to optimize memory configuration.
Additional Details
The S3C4510B01-QERO operates typically at a clock frequency around 66 MHz, delivering processing speed suitable for real-time control applications. The operating voltage usually falls within the 3.3V range. It’s commonly employed in applications where cost-effectiveness and low power consumption are critical. Integrated peripherals reduce the need for external components, simplifying the design and lowering overall system costs. The inclusion of an LCD controller is advantageous for devices requiring a graphical user interface.