EN
  • EN
  • DE

TPC6601

Part No TPC6601
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Transistor Silicon PNP Epitaxial Type
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056767-TPC6601
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6601 CAD Model

Description

The TPC6601 is an N-channel power MOSFET designed by Toshiba Semiconductor and Storage. It is optimized for high-efficiency switching applications, particularly in power supplies and motor control circuits. The key feature of the TPC6601 is its low on-resistance (RDS(on)), which minimizes power loss during conduction, thereby enhancing the overall efficiency of the application.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters for voltage regulation.
  • Motor Control: Applied in various motor control circuits for efficient power switching.
  • Power Supplies: Found in both AC-DC and DC-DC power supplies to enhance efficiency.
  • Load Switching: Used for switching power to various loads with minimal loss.
  • LED Lighting: Implemented in LED drivers for efficient power delivery.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Logic Level Gate Drive: Compatible with standard logic voltage levels, simplifying control circuits.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • High Avalanche Energy: Provides robustness against inductive load switching.

Benefits:

  • Increased Efficiency: Low RDS(on) results in less heat generation and higher overall efficiency.
  • Simplified Design: Logic level gate drive enables direct interfacing with control logic.
  • Compact Footprint: Surface mount package allows for denser circuit designs.
  • Enhanced Reliability: High avalanche energy rating improves robustness under transient conditions.
  • Reduced Power Consumption: Efficient switching minimizes power usage in various applications.

Additional Details:

The TPC6601 typically offers an RDS(on) of around 4.5 mΩ at a gate-source voltage (VGS) of 4.5V. Its gate threshold voltage (VGS(th)) generally ranges from 1V to 2.5V, making it suitable for logic-level control. The maximum drain current (ID) can reach up to 30A, depending on operating conditions and thermal management. The device is commonly available in surface mount packages, such as the SOP-Advance (WF) package, designed for optimal thermal performance. The operating temperature range is typically from -55°C to +150°C. The TPC6601 is designed for high-performance and reliable operation in demanding power management applications.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,758 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess