EN
  • EN
  • DE

TPC6102(T5L,A,F)

Part No TPC6102(T5L,A,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219712-TPC6102(T5L,A,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6102(T5L,A,F) CAD Model

Description

The TPC6102(T5L,A,F) is a P-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. The suffix (T5L, A, F) likely refers to specific variations in packaging, testing, or performance characteristics. This MOSFET is intended for switching applications requiring efficient operation and low on-resistance. It is suitable for power management and load switching scenarios.

Applications:

  • Load Switching: Controls power supply to various electronic loads.
  • Power Management Circuits: Used in power management systems for efficient switching.
  • DC-DC Converters: Integrates into DC-DC converters for voltage regulation and conversion.
  • Battery Management Systems (BMS): Can be implemented in battery management systems for charge/discharge control.
  • Portable Devices: Ideal for use in portable electronic devices requiring efficient power control.

Features:

  • P-Channel MOSFET: Employs a P-channel configuration.
  • Low On-Resistance (R<sub>DS(on)): Minimizes power loss during switching.
  • Fast Switching Speed: Provides rapid switching for efficient operation.
  • Surface Mount Package: Designed in a surface mount package for easy PCB assembly.
  • Low Gate Charge (Q<sub>g): Reduces power consumption during switching.
  • (T5L, A, F) Suffix: Indicates specific variations in packaging, testing or performance.

Benefits:

  • Improved Efficiency: Minimizes power loss due to low on-resistance.
  • Reduced Heat Generation: Low on-resistance reduces heat dissipation.
  • Compact Design: Surface mount package facilitates compact circuit designs.
  • Enhanced Switching Performance: Provides fast switching for optimal performance.
  • Lower Power Consumption: Low gate charge results in reduced power consumption.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DS): -30V (Example - check datasheet for exact value)
  • Gate-Source Voltage (V<sub>GS): ±20V (Example - check datasheet for exact value)
  • Continuous Drain Current (I<sub>D): -2A (Example - check datasheet for exact value)
  • On-Resistance (R<sub>DS(on)): 0.15 Ω at V<sub>GS = -10V (Example - check datasheet for exact value)
  • Power Dissipation (P<sub>D): 1W (Example - check datasheet for exact value - depends on package and thermal conditions)
  • Operating Temperature Range: -55°C to +150°C (Example - check datasheet for exact value)

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the TPC6102(T5L,A,F) to obtain the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess