EN
  • EN
  • DE

TOTX193

Part No TOTX193
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description FIBER OPTIC TRANSMITTING MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374928-TOTX193
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOTX193 CAD Model

Description

The TOTX193 is a fiber optic transmitter module manufactured by Toshiba. This component is designed for applications requiring high-speed data transmission with excellent noise immunity. It integrates a light-emitting diode (LED) and a driver circuit in a compact package, making it suitable for various digital communication systems.

Applications

  • Digital audio equipment (CD players, DVD players, and MiniDisc players)
  • Industrial control systems
  • Optical data links
  • Medical equipment
  • Measurement equipment

Features

  • High-speed data transmission: Supports data rates up to 16 Mbps.
  • Operating wavelength: 650 nm.
  • Low power consumption: Helps reduce overall system power requirements.
  • Compact package: Allows for easy integration into space-constrained applications.
  • TTL interface: Provides compatibility with standard TTL logic levels.
  • Built-in driver IC: Simplifies circuit design.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Immunity to noise: Fiber optic transmission is immune to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable data transfer.
  • High-quality signal transmission: Provides a clean and accurate signal, minimizing distortion.
  • Electrical isolation: Fiber optic links provide electrical isolation between connected devices, protecting against ground loops and voltage surges.
  • Easy to use: The compact module and TTL interface simplify the design and implementation of fiber optic communication.
  • Long-distance transmission: Supports reliable data transmission over longer distances compared to traditional copper cables.

Technical Specifications

The TOTX193 operates at a wavelength of 650 nm and typically requires a 5V power supply. The operating temperature range is typically -20°C to 70°C. Consult the datasheet for detailed electrical and optical specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess