EN
  • EN
  • DE

TOS1SS300.LF(T

Part No TOS1SS300.LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958482-TOS1SS300.LF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TOS1SS300.LF(T CAD Model

Description

The TOS1SS300.LF(T is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their low forward voltage drop and fast switching speeds, making them suitable for applications requiring efficient rectification and high-frequency operation.

Applications

  • Rectification in power supplies
  • Reverse polarity protection
  • Free-wheeling diodes in inductive loads
  • High-frequency switching circuits
  • Solar panel blocking diodes

Features

  • Low forward voltage drop: Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low reverse leakage current: Minimizes power losses and improves efficiency.
  • Surface-mount package: Enables automated assembly and reduces board space requirements.
  • High surge current capability: Can withstand transient current surges without damage.

Benefits

  • Improved efficiency: Low forward voltage drop minimizes power losses, resulting in improved efficiency of power supplies and other circuits.
  • Fast switching speeds: Enables high-frequency operation, making it suitable for modern electronic devices.
  • Enhanced reliability: High surge current capability protects the diode from damage caused by transient current surges.
  • Compact design: The surface-mount package allows for a compact design, saving valuable board space.
  • Versatile applications: Suitable for a wide range of applications due to its excellent performance characteristics.

Additional Details

The TOS1SS300.LF(T Schottky diode is designed to provide efficient rectification and fast switching speeds. The 'SS300' typically indicates that it's a 3A, 30V Schottky diode. The low forward voltage drop reduces power losses, making it ideal for use in switching power supplies and other applications where efficiency is critical. The fast switching speed allows for high-frequency operation, enabling the design of compact and efficient electronic devices. The datasheet provides detailed information about its electrical characteristics, including forward voltage drop, reverse leakage current, reverse voltage, and surge current capability. The "LF" typically indicates lead-free construction. Toshiba is a well-respected manufacturer of semiconductor devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess