EN
  • EN
  • DE

TMPZ84C02AF-6

Part No TMPZ84C02AF-6
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997880-TMPZ84C02AF-6
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMPZ84C02AF-6 CAD Model

Description

The Toshiba TMPZ84C02AF-6 is a Z80 family microprocessor. It's an 8-bit CPU commonly used in embedded systems and legacy computer systems. The '-6' likely denotes a clock speed rating (e.g., 6 MHz).

Applications:

      
  • Embedded Control Systems: Industrial controllers, instrumentation, and other embedded applications.
  •   
  • Legacy Computer Systems: Used in older computer systems, arcade games, and other legacy devices.
  •   
  • Educational Platforms: Used in training kits and educational platforms for learning about microprocessor architecture and programming.
  •   
  • Robotics: Control systems for simple robots and automation projects.
  •   
  • Data Acquisition Systems: Basic data logging and acquisition systems.

Features:

      
  • 8-bit CPU: Based on the Z80 instruction set architecture.
  •   
  • Clock Speed: The TMPZ84C02AF-6 operates at a clock speed of 6 MHz.
  •   
  • Memory Interface: Provides a memory interface for accessing RAM and ROM.
  •   
  • Parallel I/O Ports: Includes parallel input/output ports for interfacing with peripherals.
  •   
  • Serial Communication Interface: Offers serial communication capabilities for communicating with other devices.
  •   
  • Interrupt Handling: Supports interrupt handling for real-time control applications.
  •   
  • Timer/Counter: Includes a timer/counter for timing and counting applications.

Benefits:

      
  • Simple Architecture: Relatively simple architecture makes it easy to learn and program.
  •   
  • Low Cost: Mature technology makes it a cost-effective solution for many applications.
  •   
  • Wide Availability: Still available from various sources for legacy system support and new projects.
  •   
  • Extensive Documentation: Abundant documentation and resources available for the Z80 architecture.
  •   
  • Peripheral Support: Compatible with a wide range of peripheral devices designed for the Z80 family.

Additional Details:

The TMPZ84C02AF-6 utilizes a multiplexed address/data bus to reduce pin count. It requires a single 5V power supply for operation. The instruction set is well-defined and widely documented. It also supports dynamic RAM refresh.  The Z80 family has a large community following, providing ample resources and support for developers.  Consult the Toshiba datasheet for complete specifications, including operating voltage, timing characteristics, and pinout details. The 'AF' suffix generally indicates the package type. The '6' denotes the clock frequency.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0583
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2540 $67.5240
13+ $9.2341 $120.0433
20+ $8.9455 $178.9100
27+ $8.6570 $233.7390
35+ $8.3684 $292.8940
47+ $7.5026 $352.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,057 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess