EN
  • EN
  • DE

TMP95C265F

Part No TMP95C265F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219118-TMP95C265F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP95C265F CAD Model

Description

The TMP95C265F is a microcontroller manufactured by Toshiba Semiconductor and Storage. Designed for embedded applications, this microcontroller provides a combination of processing power and peripheral features suitable for a variety of control tasks. It is part of a family of microcontrollers known for their versatility and reliability in electronic systems.

Applications

  • Remote Controls: Used in remote control units for various electronic devices, including televisions and audio systems.
  • Small Appliances: Integrated into the control systems of kitchen appliances, such as microwave ovens and coffee machines.
  • Toys and Games: Employed in electronic toys and handheld gaming devices for controlling various functions.
  • Security Systems: Utilized in basic security sensors and alarm systems.
  • Lighting Control: Used in lighting control applications, such as dimmers and automated lighting systems.

Features

  • 8-bit CPU Core: Features an 8-bit CPU core designed for efficient performance in control applications.
  • On-Chip ROM/Flash Memory: Includes on-chip memory for storing program code and data.
  • RAM: Integrated RAM for data storage and manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and event management.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices and sensors.
  • Serial Communication Interface: Provides serial communication capabilities (e.g., UART, SPI) for connecting to other devices.
  • Interrupt Controller: Integrated interrupt controller for handling interrupts from various sources.
  • Watchdog Timer: Features a watchdog timer to prevent system lock-up.

Benefits

  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Cost-Effective: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Simple Integration: Designed for easy integration into a wide range of electronic devices and systems.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.
  • Flexible Communication: Facilitates communication with external devices and sensors through serial interfaces.

Additional Details

The TMP95C265F is typically available in a surface-mount package. Detailed specifications, including operating voltage, temperature range, pinout, memory organization, and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5974 $57.9870
13+ $9.5160 $123.7080
19+ $9.2192 $175.1648
26+ $8.9212 $231.9512
34+ $8.6244 $293.2296
45+ $7.7316 $347.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess