The TMP87CH47UG-5NE6 is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, part of the TMP87CH4x series. It is an 8-bit microcontroller designed for embedded systems applications, requiring a balance of processing power, memory, and input/output capabilities. Detailed specifications are limited in publicly available documentation, so the following description is based on general characteristics typical of Toshiba TMP87CH4x series microcontrollers.
Applications
- Consumer Electronics: Used in devices such as remote controls, toys, and small appliances for controlling functions and user interfaces.
- Automotive Accessories: Integrated into automotive accessories for controlling lights, sensors, and other electronic components.
- Industrial Control Systems: Suitable for basic industrial control applications such as motor control and sensor monitoring.
- Home Security Systems: Employed in home security systems for monitoring sensors and triggering alarms.
Features
- 8-Bit CPU Core: Features an 8-bit central processing unit for efficient instruction execution and data processing.
- On-Chip ROM and RAM: Includes Read-Only Memory (ROM) for program storage and Random Access Memory (RAM) for temporary data storage.
- I/O Ports: Provides multiple Input/Output (I/O) ports for interfacing with external devices and sensors.
- Timers and Counters: Equipped with timers and counters for timing control, frequency measurement, and event counting.
- Serial Communication: Features serial communication interfaces, such as UART, SPI, or I2C, for communication with other devices.
Benefits
- Integrated Solution: Combines processing power, memory, and peripherals in a single chip, reducing component count and system complexity.
- Versatile Connectivity: Offers multiple communication interfaces for interfacing with a variety of devices.
- Efficient Operation: Designed for efficient execution of control algorithms and data processing tasks.
- Cost-Effective: Provides a cost-effective solution for embedded control applications, balancing performance and cost.
- Compact Design: Enables compact system designs due to its high level of integration.
Additional Details
The TMP87CH47UG-5NE6 typically operates within specified voltage and temperature ranges, as described in its datasheet. The memory capacity (ROM and RAM) and the number of I/O ports vary based on the specific configuration of the device. Power consumption is generally low, making it suitable for portable and battery-powered applications.