EN
  • EN
  • DE

A1251WV-S-5P

Part No A1251WV-S-5P
Manufacturer CJT Connectors
Catalog Custom Parts (0 - A)
Description 1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 5 Circuits, Reel, UL 94V-0,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1199234-A1251WV-S-5P
Categories Custom Parts
Manufacturer CJT Connectors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1251WV-S-5P CAD Model

Description

The A1251WV-S-5P is a wire-to-board connector manufactured by CJT Connectors. It's part of the A1251 series, known for its compact design and reliable connection in various electronic applications. This particular model is a 5-pin connector, designed for applications where space is a constraint and a secure connection is required.

Applications

  • Consumer Electronics: Interconnecting components in devices like digital cameras, audio players, and smart home devices.
  • Industrial Equipment: Providing reliable connections in control panels, sensors, and data acquisition systems.
  • Automotive Electronics: Used in automotive control units, lighting systems, and infotainment systems.
  • Medical Devices: Connecting sensors, actuators, and control circuits in medical equipment.
  • Telecommunications Equipment: Providing connectivity in communication modules and network devices.

Features

  • Compact Design: Small footprint for space-constrained applications.
  • Wire-to-Board Connection: Provides a direct connection between wires and a printed circuit board.
  • 5-Pin Configuration: Supports up to 5 individual connections.
  • Secure Locking Mechanism: Ensures a reliable and vibration-resistant connection.
  • Durable Construction: Made with high-quality materials for long-lasting performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Space Saving: Compact design allows for use in small electronic devices.
  • Reliable Connection: Secure locking mechanism prevents accidental disconnection.
  • Easy Installation: Simple to install and connect wires to the board.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Durable Performance: High-quality materials ensure long-term reliability.

Additional Details

The A1251WV-S-5P connector typically has a pitch (distance between pins) of 1.25mm. It is designed to accommodate a specific range of wire gauges. The housing material is typically made of a high-temperature resistant plastic. The connector also has voltage and current ratings that should be considered during design.

Note: Always refer to the manufacturer's datasheet for complete and up-to-date specifications, including dimensions, electrical ratings, and recommended wire sizes.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
Need more? Email Us
Matsuo
Need more? Email Us
Amd
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0908 $50.3940
1,345+ $0.0745 $100.2025
2,080+ $0.0722 $150.1760
2,870+ $0.0698 $200.3260
3,705+ $0.0675 $250.0875
4,960+ $0.0605 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,750 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess