EN
  • EN
  • DE

TMP87C847U-3JV4

Part No TMP87C847U-3JV4
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0236
Reference case QFP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 757567-TMP87C847U-3JV4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87C847U-3JV4 CAD Model

Description

The TMP87C847U-3JV4 is a single-chip 8-bit microcontroller from Toshiba, belonging to the TLCS-870 series. This microcontroller integrates a CPU, memory, and various peripheral functions on a single chip, making it suitable for a wide range of embedded control applications. Its low-power operation and versatile features make it an ideal choice for battery-powered devices and applications requiring real-time control.

Applications:

  • Remote Controls: Used in remote control devices for televisions, DVD players, and other electronic appliances.
  • Consumer Electronics: Suitable for various consumer electronics products such as toys, games, and small appliances.
  • Industrial Control: Employed in industrial control systems for monitoring and controlling various parameters.
  • Automotive Applications: Used in automotive applications such as dashboard controls and engine management systems.
  • Security Systems: Utilized in security systems for access control and alarm monitoring.

Features:

  • 8-Bit CPU: Features an 8-bit CPU core for efficient processing of control tasks.
  • ROM and RAM: Includes on-chip ROM for program storage and RAM for data storage.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices.
  • Timers and Counters: Features timers and counters for timing and counting functions.
  • Serial Communication: Supports serial communication protocols such as UART and SPI.
  • Interrupt Controller: Includes an interrupt controller for handling external and internal interrupts.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.

Benefits:

  • Integrated Solution: Single-chip design reduces component count and simplifies system design.
  • Versatile Functionality: Wide range of peripheral functions makes it suitable for various applications.
  • Low Power Operation: Extends battery life in portable devices.
  • Real-Time Control: Timers and interrupt controller enable real-time control capabilities.
  • Flexible Interfacing: I/O ports and serial communication interfaces allow for easy interfacing with external devices.
  • Cost-Effective: Integrated design reduces overall system cost.
  • Reliable Performance: Designed for reliable operation in harsh environments.

Additional Details:

The TMP87C847U-3JV4 operates with a supply voltage range typically between 2.7V and 5.5V. It offers various power-saving modes to further reduce power consumption. The microcontroller features a built-in oscillator for generating the system clock. The interrupt controller supports multiple interrupt sources with configurable priorities. The I/O ports can be configured as either inputs or outputs, providing flexibility in interfacing with external devices. It is available in a variety of package options to suit different application requirements.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess